Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 16A |
No. of Poles | 4 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, Thermal Mag, 4 Pole | Newark Electronics |
MCB S200M 4P D 16A UL 1077 | ABB S204M-D16 | RS Americas |
CIRCUIT BREAKER, THERMAL MAG, 4 POLE | element14 |
Where can I find additional details, specifications and documents for a S204M-D16?
Additional datasheets, footprints and schematics for S204M-D16 are listed on our Part Details page. You can also find images and similar parts to S204M-D16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S204M-D16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S204M-D16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S204M-D16 fall under?
The S204M-D16 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S204M-D16 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S204M-D16 you can contact the distributor directly for product support, shipping queries etc.
Is the S204M-D16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S204M-D16 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for S204M-D16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S204M-D16 often in real-time on the comparison pages.
What if I can't find stock of S204M-D16?
You can fill out our help required form which you can use to request a quote for S204M-D16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.