Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 50A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, Thermal Mag, 3 Pole | Newark Electronics |
CIRCUIT BREAKER, THERMAL MAG, 3 POLE | element14 |
Where can I find additional details, specifications and documents for a S203M-D50?
Additional datasheets, footprints and schematics for S203M-D50 are listed on our Part Details page. You can also find images and similar parts to S203M-D50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S203M-D50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S203M-D50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S203M-D50 fall under?
The S203M-D50 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S203M-D50 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S203M-D50 you can contact the distributor directly for product support, shipping queries etc.
Is the S203M-D50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S203M-D50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S203M-D50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S203M-D50 often in real-time on the comparison pages.
What if I can't find stock of S203M-D50?
You can fill out our help required form which you can use to request a quote for S203M-D50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.