Status: | Unknown |
---|---|
Series: | S200M Series |
RoHS: | Unknown |
Product Range | S200M Series |
---|---|
Current Rating | 10A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 230VAC |
Circuit Breaker Mounting | DIN Rail |
Approval Bodies | CSA EN IEC IEC UL VDE |
Breaking Capacity Current AC | 10kA |
External Depth | 69mm |
External Length / Height | 85mm |
External Width | 52.5mm |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 20000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Tripping Characteristic | C |
Ab S203Mc10 Rohs Compliant: Yes |Abb S203M-C10 | Newark Electronics |
Miniature Circuit Breaker, Pro M compact S200 MCB, 3P, 10 A, CurveC | ABB S203M-C10 | RS Americas |
MCB, 3 POLE, 10A, 10KA, C CURVE | element14 |
Where can I find additional details, specifications and documents for a S203MC10?
Additional datasheets, footprints and schematics for S203MC10 are listed on our Part Details page. You can also find images and similar parts to S203MC10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S203MC10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S203MC10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S203MC10 fall under?
The S203MC10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S203MC10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S203MC10 you can contact the distributor directly for product support, shipping queries etc.
Is the S203MC10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S203MC10 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for S203MC10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S203MC10 often in real-time on the comparison pages.
What if I can't find stock of S203MC10?
You can fill out our help required form which you can use to request a quote for S203MC10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.