Status: | Unknown |
---|---|
Series: | System Pro M Compact S200UP Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200UP Series |
---|---|
Current Rating | 10A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 125VDC |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
CIRCUIT BREAKER, 2 POLE, 10A | element14 |
Circuit Breaker, 2 Pole, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a S202UP-Z10?
Additional datasheets, footprints and schematics for S202UP-Z10 are listed on our Part Details page. You can also find images and similar parts to S202UP-Z10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S202UP-Z10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S202UP-Z10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S202UP-Z10 fall under?
The S202UP-Z10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S202UP-Z10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S202UP-Z10 you can contact the distributor directly for product support, shipping queries etc.
Is the S202UP-Z10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S202UP-Z10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S202UP-Z10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S202UP-Z10 often in real-time on the comparison pages.
What if I can't find stock of S202UP-Z10?
You can fill out our help required form which you can use to request a quote for S202UP-Z10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.