Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 10A |
No. of Poles | 2 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
CIRCUIT BREAKER, THERMAL MAG, 2 POLE | element14 |
Ab S202Mb10 Rohs Compliant: Yes |Abb S202M-B10 | Newark Electronics |
Where can I find additional details, specifications and documents for a S202M-B10?
Additional datasheets, footprints and schematics for S202M-B10 are listed on our Part Details page. You can also find images and similar parts to S202M-B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S202M-B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S202M-B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S202M-B10 fall under?
The S202M-B10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S202M-B10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S202M-B10 you can contact the distributor directly for product support, shipping queries etc.
Is the S202M-B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S202M-B10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S202M-B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S202M-B10 often in real-time on the comparison pages.
What if I can't find stock of S202M-B10?
You can fill out our help required form which you can use to request a quote for S202M-B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.