Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 32A |
No. of Poles | 2 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
CIRCUIT BREAKER, THERMAL MAG, 2 POLE | element14 |
Legacy See Replacement Mcb 2P D 32A Rohs Compliant: Yes |Abb S202-D32 | Newark Electronics |
Where can I find additional details, specifications and documents for a S202-D32?
Additional datasheets, footprints and schematics for S202-D32 are listed on our Part Details page. You can also find images and similar parts to S202-D32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S202-D32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S202-D32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S202-D32 fall under?
The S202-D32 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S202-D32 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S202-D32 you can contact the distributor directly for product support, shipping queries etc.
Is the S202-D32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S202-D32 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S202-D32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S202-D32 often in real-time on the comparison pages.
What if I can't find stock of S202-D32?
You can fill out our help required form which you can use to request a quote for S202-D32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.