Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Product Range | 2400 Series |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Gender | Receptacle |
Contact Gender | Socket |
RoHS Compliant | No |
Plug & Socket Connector, Socket, 2 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a S-202-CCT-THR?
Additional datasheets, footprints and schematics for S-202-CCT-THR are listed on our Part Details page. You can also find images and similar parts to S-202-CCT-THR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S-202-CCT-THR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S-202-CCT-THR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S-202-CCT-THR fall under?
The S-202-CCT-THR is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to S-202-CCT-THR when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S-202-CCT-THR you can contact the distributor directly for product support, shipping queries etc.
Is the S-202-CCT-THR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S-202-CCT-THR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S-202-CCT-THR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S-202-CCT-THR often in real-time on the comparison pages.
What if I can't find stock of S-202-CCT-THR?
You can fill out our help required form which you can use to request a quote for S-202-CCT-THR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.