Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 6A |
No. of Poles | 2 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
CIRCUIT BREAKER, THERMAL MAG, 2 POLE | element14 |
Circuit Breaker, Thermal Mag, 2 Pole | Newark Electronics |
Where can I find additional details, specifications and documents for a S202-C6?
Additional datasheets, footprints and schematics for S202-C6 are listed on our Part Details page. You can also find images and similar parts to S202-C6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S202-C6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S202-C6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S202-C6 fall under?
The S202-C6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S202-C6 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S202-C6 you can contact the distributor directly for product support, shipping queries etc.
Is the S202-C6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S202-C6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S202-C6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S202-C6 often in real-time on the comparison pages.
What if I can't find stock of S202-C6?
You can fill out our help required form which you can use to request a quote for S202-C6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.