Status: | Unknown |
---|---|
Series: | S200U Series |
RoHS: | Compliant |
Prices starting from US$42.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.67
|
No stock
|
Buy Now |
Product Range | S200U Series |
---|---|
Current Rating | 4A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Circuit Breaker, 1 Pole, 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a S201U-K4?
Additional datasheets, footprints and schematics for S201U-K4 are listed on our Part Details page. You can also find images and similar parts to S201U-K4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201U-K4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201U-K4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201U-K4 fall under?
The S201U-K4 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to S201U-K4 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201U-K4 you can contact the distributor directly for product support, shipping queries etc.
Is the S201U-K4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S201U-K4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S201U-K4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201U-K4 often in real-time on the comparison pages.
What if I can't find stock of S201U-K4?
You can fill out our help required form which you can use to request a quote for S201U-K4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.