Status: | Unknown |
---|---|
Series: | S200U Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | S200U Series |
---|---|
Current Rating | 16A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, 1 Pole, 16A | Newark Electronics |
Where can I find additional details, specifications and documents for a S201U-K16?
Additional datasheets, footprints and schematics for S201U-K16 are listed on our Part Details page. You can also find images and similar parts to S201U-K16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201U-K16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201U-K16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201U-K16 fall under?
The S201U-K16 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to S201U-K16 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201U-K16 you can contact the distributor directly for product support, shipping queries etc.
Is the S201U-K16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S201U-K16 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S201U-K16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201U-K16 often in real-time on the comparison pages.
What if I can't find stock of S201U-K16?
You can fill out our help required form which you can use to request a quote for S201U-K16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.