Status: | Unknown |
---|---|
Series: | S200M Series |
RoHS: | Unknown |
Product Range | S200M Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 230VAC |
Circuit Breaker Mounting | DIN Rail |
Approval Bodies | CSA EN IEC IEC UL VDE |
Breaking Capacity Current AC | 10kA |
External Depth | 69mm |
External Length / Height | 85mm |
External Width | 17.5mm |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 20000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Tripping Characteristic | C |
MCB, 1 POLE, 2A, 10KA, C CURVE | element14 |
Mcb, 1 Pole, 2A, 10Ka, C Curve | Newark Electronics |
Where can I find additional details, specifications and documents for a S201MC2?
Additional datasheets, footprints and schematics for S201MC2 are listed on our Part Details page. You can also find images and similar parts to S201MC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201MC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201MC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201MC2 fall under?
The S201MC2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S201MC2 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201MC2 you can contact the distributor directly for product support, shipping queries etc.
Is the S201MC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S201MC2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for S201MC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201MC2 often in real-time on the comparison pages.
What if I can't find stock of S201MC2?
You can fill out our help required form which you can use to request a quote for S201MC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.