Status: | Unknown |
---|---|
Series: | S200M Series |
RoHS: | Unknown |
Product Range | S200M Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 230VAC |
Circuit Breaker Mounting | DIN Rail |
Approval Bodies | CSA EN IEC IEC UL VDE |
Breaking Capacity Current AC | 10kA |
External Depth | 69mm |
External Length / Height | 85mm |
External Width | 17.5mm |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 20000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Tripping Characteristic | B |
Mcb, 1 Pole, 6A, 10Ka, B Curve | Newark Electronics |
MCB, 1 POLE, 6A, 10KA, B CURVE | element14 |
Circuit Breaker, S200M MINIATURE S S200M MCB 230V 1 POLE 6A B CURVE | ABB S201M-B6 | RS Americas |
Where can I find additional details, specifications and documents for a S201MB6?
Additional datasheets, footprints and schematics for S201MB6 are listed on our Part Details page. You can also find images and similar parts to S201MB6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201MB6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201MB6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201MB6 fall under?
The S201MB6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S201MB6 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201MB6 you can contact the distributor directly for product support, shipping queries etc.
Is the S201MB6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S201MB6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for S201MB6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201MB6 often in real-time on the comparison pages.
What if I can't find stock of S201MB6?
You can fill out our help required form which you can use to request a quote for S201MB6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.