Status: | Unknown |
---|---|
Series: | System pro M compact S200 Series |
RoHS: | Compliant |
No distributors results available
Product Range | System pro M compact S200 Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 60VDC |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a S201-K6?
Additional datasheets, footprints and schematics for S201-K6 are listed on our Part Details page. You can also find images and similar parts to S201-K6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201-K6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201-K6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201-K6 fall under?
The S201-K6 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to S201-K6 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201-K6 you can contact the distributor directly for product support, shipping queries etc.
Is the S201-K6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S201-K6 have stock available?
There is no stock from authorised distributors for S201-K6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201-K6 often in real-time on the comparison pages.
What if I can't find stock of S201-K6?
You can fill out our help required form which you can use to request a quote for S201-K6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.