Status: | Unknown |
---|---|
Series: | System Pro M Compact S200 Series |
RoHS: | Unknown |
Product Range | System Pro M Compact S200 Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 277VAC |
Circuit Breaker Mounting | DIN Rail |
Circuit Breaker, Thermal Mag, 1 Pole | Newark Electronics |
CIRCUIT BREAKER, THERMAL MAG, 1 POLE | element14 |
Where can I find additional details, specifications and documents for a S201-C20?
Additional datasheets, footprints and schematics for S201-C20 are listed on our Part Details page. You can also find images and similar parts to S201-C20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S201-C20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S201-C20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S201-C20 fall under?
The S201-C20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S201-C20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S201-C20 you can contact the distributor directly for product support, shipping queries etc.
Is the S201-C20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S201-C20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for S201-C20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S201-C20 often in real-time on the comparison pages.
What if I can't find stock of S201-C20?
You can fill out our help required form which you can use to request a quote for S201-C20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.