Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 50.8mm x 165.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
External Height | 6.5" |
RoHS Compliant | Yes |
Self Laminating Cable Id Markers | Newark Electronics |
Cable Marker Self-Laminating 50.8 x 165.1mm Vinyl Film White Roll | Avnet America |
Self-Lam Adh.Label, 3 labels per row, White print-on area 1.5"H, 2"W X 6.5"L | Panduit S200X650VADY | RS Americas |
Label, Dot Matrix Self-Laminating, Dot-Matrix Printer | Carlton-Bates |
Labels & Industrial Warning Signs SELF-LAM DOT MATRIX sold per 1000 pcs | Sager |
DOTMATRIX,SELF-LAMLBL,2"WX6.5"L,WHPK1000 | Farnell |
Where can I find additional details, specifications and documents for a S200X650VADY?
Additional datasheets, footprints and schematics for S200X650VADY are listed on our Part Details page. You can also find images and similar parts to S200X650VADY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200X650VADY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200X650VADY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200X650VADY fall under?
The S200X650VADY is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S200X650VADY when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200X650VADY you can contact the distributor directly for product support, shipping queries etc.
Is the S200X650VADY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S200X650VADY have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for S200X650VADY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200X650VADY often in real-time on the comparison pages.
What if I can't find stock of S200X650VADY?
You can fill out our help required form which you can use to request a quote for S200X650VADY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.