Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$82.31
|
No stock
|
Buy Now | |
RS Americas
from US$0.46
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$242.20
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.44
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 50.8mm x 101.6mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Cable Diameter Max | 24.26mm |
Cable Diameter Min | 8.09mm |
Colour | White |
External Length / Height | 101.6mm |
External Width | 50.8mm |
For Use With | Cable & Wire |
Height | 101.6mm |
Write On / Print On Area | 50.8 x 25.4 |
ThermTrans, Self-Lam Label, Vinyl, 2.00" | Panduit S200X400VA1Y | RS Americas |
Label | Newark Electronics |
ThermTrans, Self-Lam Label, Vinyl, 2.00",PANS200X400VA1Y" | Heilind Electronics |
Cable Marker Self-Laminating 50.8 x 101.6mm Vinyl Film White Roll | Avnet America |
Self-Laminating Label, 1.000 in. H Print Area, 2.000 in. W x 4.000 in. L Label, White | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 2.00 | Sager |
LABEL, SELF-LAM, 50.8X101.6MM, PK500 | Farnell |
Where can I find additional details, specifications and documents for a S200X400VA1Y?
Additional datasheets, footprints and schematics for S200X400VA1Y are listed on our Part Details page. You can also find images and similar parts to S200X400VA1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200X400VA1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200X400VA1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200X400VA1Y fall under?
The S200X400VA1Y is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S200X400VA1Y when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200X400VA1Y you can contact the distributor directly for product support, shipping queries etc.
Is the S200X400VA1Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200X400VA1Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, Heilind Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for S200X400VA1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200X400VA1Y often in real-time on the comparison pages.
What if I can't find stock of S200X400VA1Y?
You can fill out our help required form which you can use to request a quote for S200X400VA1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.