Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$279.88
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
175
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$263.16
|
3
in stock
|
Buy Now | |
element14
from US$338.54
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | Blank (No Legend) |
Marker Dimensions | 50.8mm x 57.2mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Self-Laminating Labels, Used For Laser/Ink Jet, 2.25"L x 2"W, 4-8 AWG, Polyester | Panduit S200X225YAJ | RS Americas |
Laser, Self-Lam Label, 2.00 Polyester | Heilind Electronics |
Label, Wire Marker, 2.250 in. L x 2.000 in. W | Carlton-Bates |
Self Laminating Cable Id Markers | Newark Electronics |
SELF LAMINATING CABLE ID MARKERS | element14 |
Cable Accessories Label Polyester | Avnet America |
Wire Labels & Markers Laser Self-Lam Label Polyester 2.00 | Sager |
Where can I find additional details, specifications and documents for a S200X225YAJ?
Additional datasheets, footprints and schematics for S200X225YAJ are listed on our Part Details page. You can also find images and similar parts to S200X225YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200X225YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200X225YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200X225YAJ fall under?
The S200X225YAJ is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S200X225YAJ when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200X225YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S200X225YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200X225YAJ have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Carlton-Bates and Newark Electronics have stock available or on a lead time for S200X225YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200X225YAJ often in real-time on the comparison pages.
What if I can't find stock of S200X225YAJ?
You can fill out our help required form which you can use to request a quote for S200X225YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.