Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$206.78
|
No stock
|
Buy Now | |
RS Americas
from US$0.20
|
7,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.20
|
43
in stock
|
Buy Now | |
Heilind Electronics
-
|
43,500
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$194.38
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$247.36
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 50.8mm x 57.2mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Printer Tape, Cartridge / Cassette, White, Vinyl | Panduit S200X225VATY | RS Americas |
Self-Laminating Label, 0.750 in. H Print Area, 2.000 in. W x 2.250 in. L Label, White | Carlton-Bates |
THERMTRANS, SELF-LAM LABEL, VINYL, 2.00",PANS200X225VATY" | Heilind Electronics |
Wire Marker, Vinyl, 50.8Mm X 57.2Mm, Wht | Newark Electronics |
Cable Marker Self-Laminating 50.8 x 57.2mm Vinyl Film White Roll | Avnet America |
WIRE MARKER, VINYL, 50.8MM X 57.2MM, WHT | element14 |
Wire Labels & Markers SELF-LAM THERMAL TRANSFER | Sager |
Where can I find additional details, specifications and documents for a S200X225VATY?
Additional datasheets, footprints and schematics for S200X225VATY are listed on our Part Details page. You can also find images and similar parts to S200X225VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200X225VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200X225VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200X225VATY fall under?
The S200X225VATY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S200X225VATY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200X225VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S200X225VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200X225VATY have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for S200X225VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200X225VATY often in real-time on the comparison pages.
What if I can't find stock of S200X225VATY?
You can fill out our help required form which you can use to request a quote for S200X225VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.