Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
946
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
946
in stock
|
Buy Now | |
element14
from US$0.20
|
946
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 50.8mm x 38.1mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
ThermTrans, Self-Lam Lable, Vinyl, 2"W X 1.5" H, Clear/White | Panduit S200X150VATY | RS Americas |
Wire Marker, Vinyl, 50.8Mm X 38.1Mm, Wht | Newark Electronics |
WIRE MARKER, VINYL, 50.8MM X 38.1MM, WHT | element14 |
Thermal Transfer Printable Label Vinyl White 1.5in | Avnet America |
Self-Laminating Label, 0.500 in. H Print Area, 2.000 in. W x 1.500 in. L Label, White | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 2.00 | Sager |
Where can I find additional details, specifications and documents for a S200X150VATY?
Additional datasheets, footprints and schematics for S200X150VATY are listed on our Part Details page. You can also find images and similar parts to S200X150VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S200X150VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S200X150VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S200X150VATY fall under?
The S200X150VATY is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to S200X150VATY when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S200X150VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S200X150VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S200X150VATY have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for S200X150VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S200X150VATY often in real-time on the comparison pages.
What if I can't find stock of S200X150VATY?
You can fill out our help required form which you can use to request a quote for S200X150VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.