Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$734.75
|
No stock
|
Buy Now | |
RS Americas
from US$3.83
|
857
in stock
|
Buy Now | |
Carlton-Bates
from US$3.37
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
100
in stock
|
Buy Now | |
Jameco Electronics
from US$3.75
|
88
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.99
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$36.61
|
-
|
Buy Now | |
Sager
from US$31.78
|
-
|
Buy Now |
Contact Block, NC, Panel Mount, Silver, 22 mm, 10 A/600 V, 22mm Series | Altech Corp S2 | RS Americas |
Standard Block Contact Block NC | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Type S Series |
RoHS: | Unknown |
Product Range | Type S Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125VAC |
Blow Characteristic | Time Delay |
RoHS Compliant | No |
Electrical Power Fuse | Newark Electronics |
Specialty Fuses 125V 2A Time Delay Dual Element Plug | Sager |
Where can I find additional details, specifications and documents for a S2?
Additional datasheets, footprints and schematics for S2 are listed on our Part Details page. You can also find images and similar parts to S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S2 fall under?
The S2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to S2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S2 you can contact the distributor directly for product support, shipping queries etc.
Is the S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S2 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Rapid Electronics, Jameco Electronics and Transfer Multisort Elektronik have stock available or on a lead time for S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S2 often in real-time on the comparison pages.
What if I can't find stock of S2?
You can fill out our help required form which you can use to request a quote for S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.