Status: | Unknown |
---|---|
Series: | S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
1,960
in stock
|
Buy Now | |
TTI Europe
from US$0.0482
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,960
in stock
|
Buy Now | |
element14
from US$0.07
|
1,960
in stock
|
Buy Now | |
Future Electronics
from US$0.0442
|
-
|
Buy Now | |
Avnet America
from US$0.0471
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
1.0A 1KV STD DO220AA | TTI Europe |
Diode, Rectifier, 1A, 1000V, Smp | Newark Electronics |
DIODE, RECTIFIER, 1A, 1000V, SMP | element14 |
S1P Series 1000 V 1 A High Current Density Glass Passivated Rectifier - DO-220AA | Future Electronics |
Diode Switching 1KV 1A 2-Pin SMP T/R | Avnet America |
Where can I find additional details, specifications and documents for a S1PM-M3/84A?
Additional datasheets, footprints and schematics for S1PM-M3/84A are listed on our Part Details page. You can also find images and similar parts to S1PM-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1PM-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1PM-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1PM-M3/84A fall under?
The S1PM-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to S1PM-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1PM-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the S1PM-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1PM-M3/84A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for S1PM-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1PM-M3/84A often in real-time on the comparison pages.
What if I can't find stock of S1PM-M3/84A?
You can fill out our help required form which you can use to request a quote for S1PM-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.