S1PK-M3/84A More Semiconductors - Discretes by Vishay Intertechnology

High Current Density Surface-Mount Glass Passivated Rectifiers

Status: Unknown
Series: S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0432

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0450
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0432
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0471
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0439
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Very low profile - typical height of 1.0 mm
Ideal for automated placement
Glass passivated pellet chip junction
Applications
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications.

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Standard Power Diode, Single, 800 V, 1 A, 1.1 V, 30 A, 150 C |Vishay S1PK-M3/84A | Newark Electronics
S1PK Series 800 V 1 A High Current Density Glass Passivated Rectifier - DO-220AA | Future Electronics
Diode Switching 800V 1A 2-Pin SMP T/R | Avnet America
1.0A 800V STD DO220AA | TTI Europe
DIODE, RECTIFIER, 1A, 800V, SMP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S1PK-M3/84A?

Additional datasheets, footprints and schematics for S1PK-M3/84A are listed on our Part Details page. You can also find images and similar parts to S1PK-M3/84A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S1PK-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1PK-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S1PK-M3/84A fall under?

The S1PK-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to S1PK-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S1PK-M3/84A you can contact the distributor directly for product support, shipping queries etc.

Is the S1PK-M3/84A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S1PK-M3/84A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for S1PK-M3/84A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S1PK-M3/84A often in real-time on the comparison pages.

What if I can't find stock of S1PK-M3/84A?

You can fill out our help required form which you can use to request a quote for S1PK-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay