Status: | Unknown |
---|---|
Series: | S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
RoHS: | Unknown |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0442
|
57,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0444
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,662
in stock
|
Buy Now | |
element14
from US$0.07
|
2,662
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,662
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,857
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0471
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now |
Very low profile - typical height of 1.0 mm |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
General purpose, polarity protection, and rail-to-rail protection in both consumer and automotive applications. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1PB, S1PD, S1PG, S1PJ, S1PK, S1PM |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
S1PB Series 100 V 1 A High Current Density Glass Passivated Rectifier - DO-220AA | Future Electronics |
Diode, Rectifier, 1A, 100V, Do220Aa | Newark Electronics |
DIODE, RECTIFIER, 1A, 100V, DO220AA | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 100V 1A 2-Pin SMP T/R | EBV Elektronik |
DIODE 1A 100V SMP | Rutronik |
Diode Standard Rec Rectifier 100V 1A SMP | RS |
1.0A 100V STD DO220AA | TTI Europe |
Where can I find additional details, specifications and documents for a S1PB-M3/84A?
Additional datasheets, footprints and schematics for S1PB-M3/84A are listed on our Part Details page. You can also find images and similar parts to S1PB-M3/84A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1PB-M3/84A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1PB-M3/84A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1PB-M3/84A fall under?
The S1PB-M3/84A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to S1PB-M3/84A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1PB-M3/84A you can contact the distributor directly for product support, shipping queries etc.
Is the S1PB-M3/84A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1PB-M3/84A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for S1PB-M3/84A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1PB-M3/84A often in real-time on the comparison pages.
What if I can't find stock of S1PB-M3/84A?
You can fill out our help required form which you can use to request a quote for S1PB-M3/84A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.