Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.0245
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
991
in stock
|
Buy Now | |
EBV Elektronik
-
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.0496
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
Glass Passivated Junction |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | S1MFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SOD-123 FL |
SR SOD123HE GPPN 1A 1000V | RS |
Diode Rectifier 1KV 1A 2-Pin SOD-123F T/R | EBV Elektronik |
Rectifier, Aec-Q101, 1Kv, 1A, Sod-123F | Newark Electronics |
RECTIFIER, AEC-Q101, 1KV, 1A, SOD-123F | Farnell |
Where can I find additional details, specifications and documents for a S1MFL?
Additional datasheets, footprints and schematics for S1MFL are listed on our Part Details page. You can also find images and similar parts to S1MFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1MFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1MFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1MFL fall under?
The S1MFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1MFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1MFL you can contact the distributor directly for product support, shipping queries etc.
Is the S1MFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1MFL have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, EBV Elektronik and Newark Electronics have stock available or on a lead time for S1MFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1MFL often in real-time on the comparison pages.
What if I can't find stock of S1MFL?
You can fill out our help required form which you can use to request a quote for S1MFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.