Status: | Active |
---|---|
Series: | S1GHE |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,625
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
850
in stock
|
Buy Now | |
element14
from US$0.09
|
850
in stock
|
Buy Now | |
Farnell
from US$0.09
|
850
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
UL Flammability 94V-0 Classification |
High Efficiency |
Low Profile Package with < 0.75 mm Package Height |
Moisture Sensitivity Level 1 per J−STD−020 |
RoHS Compliant / Green Mold Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
Description | S1GHE |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 782 |
VRRM Max (V) | 400 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 20 |
IR Max (mA) | 0.001 |
Package Type | SOD-323 EP |
Standard Recovery Rectifier 1A 2-Pin SOD-323HE T/R | Avnet America |
S1GHE Series 400 V 1 A Surface Mount Rectifier - SOD-323HE | Future Electronics |
ON Semiconductor, S1GHE | RS |
Rectifier, Aec-Q101, 400V, 1A, Sod-323He | Newark Electronics |
RECTIFIER, AEC-Q101, 400V, 1A, SOD-323HE | element14 |
Where can I find additional details, specifications and documents for a S1GHE?
Additional datasheets, footprints and schematics for S1GHE are listed on our Part Details page. You can also find images and similar parts to S1GHE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1GHE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1GHE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1GHE fall under?
The S1GHE is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1GHE when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1GHE you can contact the distributor directly for product support, shipping queries etc.
Is the S1GHE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1GHE have stock available?
Authorised distributors including Avnet America, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for S1GHE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1GHE often in real-time on the comparison pages.
What if I can't find stock of S1GHE?
You can fill out our help required form which you can use to request a quote for S1GHE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.