Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Thin Profile – Maximum Height of 1.08 mm |
UL Flammability 94V-0 Classification |
Glass Passivated Junction |
MSL level 1 |
RoHS Compliant / Green Mold Compound |
Description | S1DFL |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 2000 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.001 |
Package Type | SOD-123 FL |
ON Semiconductor, S1DFL | RS |
Surface General-Purpose Rectifier/Reel Rohs Compliant: Yes |Onsemi S1DFL | Newark Electronics |
S1DFL Series 1 A 200 V Surface Mount Standard Rectifier - SOD-123F | Future Electronics |
200V 1A GENERAL PURPOSE RECTIFIER IN SOD123F | Avnet America |
RECTIFIER, AEC-Q101, 200V, 1A, SOD-123F | Farnell |
Where can I find additional details, specifications and documents for a S1DFL?
Additional datasheets, footprints and schematics for S1DFL are listed on our Part Details page. You can also find images and similar parts to S1DFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1DFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1DFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1DFL fall under?
The S1DFL is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S1DFL when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1DFL you can contact the distributor directly for product support, shipping queries etc.
Is the S1DFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S1DFL have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for S1DFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1DFL often in real-time on the comparison pages.
What if I can't find stock of S1DFL?
You can fill out our help required form which you can use to request a quote for S1DFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.