Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0201
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
44,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0223
|
558,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
203,400
in stock
|
Buy Now | |
Farnell
from US$0.0483
|
59,811
in stock
|
Buy Now | |
element14
from US$0.0492
|
59,811
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
12,600
in stock
|
Buy Now | |
Avnet America
from US$0.0201
|
12,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0301
|
10,494
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
4,741
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 200V STD DO214AC | TTI Europe |
S1D Series 1 A 200 V Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
DIODE, STANDARD, 1A, 200V, SMD | Farnell |
Diode Standard Rectifier 1A 200V SMA | RS |
1A,200V,std Gpp Sm Rect Rohs Compliant: Yes |Vishay S1D-E3/61T | Newark Electronics |
Diode Standard Recovery Rectifier 200V 1A 2-Pin DO-214AC T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE GEN PURP 200V 1A DO214AC | General Semiconductor / Vishay S1D-E3/61T | RS Americas |
Vishay Glass Passivated Rectifier 200V 1A DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a S1D-E3/61T?
Additional datasheets, footprints and schematics for S1D-E3/61T are listed on our Part Details page. You can also find images and similar parts to S1D-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1D-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1D-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1D-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the S1D-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1D-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Farnell, element14 and RS have stock available or on a lead time for S1D-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1D-E3/61T often in real-time on the comparison pages.
What if I can't find stock of S1D-E3/61T?
You can fill out our help required form which you can use to request a quote for S1D-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.