Status: | Unknown |
---|---|
Series: | S1A, S1B, S1D, S1G, S1J, S1K, S1M |
RoHS: | Unknown |
Prices starting from US$0.0189
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0488
|
1,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0192
|
144,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0189
|
122,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
23,400
in stock
|
Buy Now | |
Avnet America
from US$0.0448
|
23,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0312
|
20,976
in stock
|
Buy Now | |
element14
from US$0.0499
|
9,023
in stock
|
Buy Now | |
Farnell
from US$0.0483
|
9,023
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0301
|
1,788
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,400
in stock
|
Buy Now | |
Rutronik
from US$0.0269
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated pellet chip junction |
Applications |
---|
For use in general purpose rectification of power supplies, inverters, converters and freewheeling diodes for consumer, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
S1A, S1B, S1D, S1G, S1J, S1K, S1M |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1.0A 50V STD DO214AC | TTI Europe |
S1A Series 1 A 50 V Surface Mount Glass Passivated Rectifier - DO-214AC | Future Electronics |
Diode Rectifier, Standard, 1A, 50V, Do-214Ac, Full Reel | Newark Electronics |
Diode Standard Recovery 50V 1A 2-Pin DO-214AC T/R | Avnet America |
DIODE, STANDARD, 1A, 50V, SMD | element14 |
Diode Standard Rectifier 1A 50V SMA | RS |
Diode: rectifying | Transfer Multisort Elektronik |
DIODE 1A 50V SMA | Rutronik |
Where can I find additional details, specifications and documents for a S1A-E3/61T?
Additional datasheets, footprints and schematics for S1A-E3/61T are listed on our Part Details page. You can also find images and similar parts to S1A-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1A-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1A-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1A-E3/61T fall under?
The S1A-E3/61T is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to S1A-E3/61T when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1A-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the S1A-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1A-E3/61T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for S1A-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1A-E3/61T often in real-time on the comparison pages.
What if I can't find stock of S1A-E3/61T?
You can fill out our help required form which you can use to request a quote for S1A-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.