Status: | Unknown |
---|---|
Series: | S16 Series |
RoHS: | Unknown |
Prices starting from US$5.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.63
|
No stock
|
Buy Now |
Switch Operation | Off-On |
---|---|
Contact Configuration | SPDT |
Product Range | S16 Series |
No. of Switch Positions | 2 Position |
Switch Terminals | - |
Contact Current Max | 1A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Chrome |
Actuator Type | Tubular |
Contact Current DC Max | 1A |
Contact Voltage DC Max | 24V |
External Diameter | 19mm |
Full Angle | 90° |
Indexing Angle | 90° |
No. of Mechanical Operations | 10000 |
No. of Positions | 2Ways |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Proof Voltage | 500V |
KEYSWITCH, SPDT, 2 POS, RDM KEY | Farnell |
Where can I find additional details, specifications and documents for a S16-B-D-2?
Additional datasheets, footprints and schematics for S16-B-D-2 are listed on our Part Details page. You can also find images and similar parts to S16-B-D-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S16-B-D-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S16-B-D-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S16-B-D-2 fall under?
The S16-B-D-2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to S16-B-D-2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S16-B-D-2 you can contact the distributor directly for product support, shipping queries etc.
Is the S16-B-D-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S16-B-D-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for S16-B-D-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S16-B-D-2 often in real-time on the comparison pages.
What if I can't find stock of S16-B-D-2?
You can fill out our help required form which you can use to request a quote for S16-B-D-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.