Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 38.1mm x 101.6mm |
Marker Material | PET (Polyester) |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Laser/Inkjet, Self-Lam Label, Polyester, | Panduit S150X400YAJ | RS Americas |
Wire Marker, Pet, 38.1 X 101.6Mm, Wht | Newark Electronics |
LASER/INKJET, SELF-LAM LABEL, POLYESTER, | Avnet America |
Laser/Ink Jet Printer Label Sheet, White, Polyester, Self-Laminating, 1.000 in W x 1.000 in H (25.400 mm W x 25.400 mm H) | Carlton-Bates |
LASER/INKJET, SELF-LAM LABEL, | TTI Europe |
Wire Labels & Markers Laser/Inkjet SelfLam Label Polyester | Sager |
WIRE MARKER, PET, 38.1 X 101.6MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a S150X400YAJ?
Additional datasheets, footprints and schematics for S150X400YAJ are listed on our Part Details page. You can also find images and similar parts to S150X400YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S150X400YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S150X400YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S150X400YAJ fall under?
The S150X400YAJ is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S150X400YAJ when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S150X400YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S150X400YAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S150X400YAJ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Carlton-Bates and TTI Europe have stock available or on a lead time for S150X400YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S150X400YAJ often in real-time on the comparison pages.
What if I can't find stock of S150X400YAJ?
You can fill out our help required form which you can use to request a quote for S150X400YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.