Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
500
in stock
|
Buy Now | |
element14
from US$0.52
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
13,125
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3,062
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.31
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Marker Type | - |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | - |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Label |
Cable Diameter Max | 24.26mm |
Cable Diameter Min | 8.09mm |
Colour | White |
External Length / Height | 101.6mm |
External Width | 38.1mm |
Height | 101.6mm |
Write On / Print On Area | 38.1 x 25.4 |
Wire Marker, Vinyl, 38.1Mm X 101.6Mm, Wht | Newark Electronics |
WIRE MARKER, VINYL, 38.1MMX101.6MM, WHT | element14 |
ThermTrans, Self-Lam Label, Vinyl, 1.50" | Panduit S150X400VATY | RS Americas |
THERMTRANS, SELF-LAM LABEL, VINYL, 1.50",PANS150X400VATY" | Heilind Electronics |
Cable Accessories Thermal Transfer Label Vinyl White | Avnet America |
Label, Wire Marker, Self-Laminating, Vinyl | Carlton-Bates |
Wire Labels & Markers ThermTrans Self-Lam Label Vinyl 1.50 | Sager |
Where can I find additional details, specifications and documents for a S150X400VATY?
Additional datasheets, footprints and schematics for S150X400VATY are listed on our Part Details page. You can also find images and similar parts to S150X400VATY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S150X400VATY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S150X400VATY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S150X400VATY fall under?
The S150X400VATY is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to S150X400VATY when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S150X400VATY you can contact the distributor directly for product support, shipping queries etc.
Is the S150X400VATY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S150X400VATY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for S150X400VATY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S150X400VATY often in real-time on the comparison pages.
What if I can't find stock of S150X400VATY?
You can fill out our help required form which you can use to request a quote for S150X400VATY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.