S141 Hand & Workholding Tools by Weller

SCREWDRIVER, SLOTTED HEAD, 83MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$67.11

Distributor Stock
Logo for RS
RS
from US$67.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Tip Size 6.35mm
Blade Length 32mm
Overall Length 83mm
Screwdriver Type Slotted
RoHS Compliant NA

Alternative Descriptions

Screwdriver, Slotted Head, 83Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S141?

Additional datasheets, footprints and schematics for S141 are listed on our Part Details page. You can also find images and similar parts to S141 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S141 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S141 fall under?

The S141 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.

Can I view similar or alternative parts?

You can view similar parts to S141 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S141 you can contact the distributor directly for product support, shipping queries etc.

Is the S141 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S141 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for S141.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S141 often in real-time on the comparison pages.

What if I can't find stock of S141?

You can fill out our help required form which you can use to request a quote for S141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay