Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.75
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MC9S12ZVM |
Core Architecture | HCS12 |
Core Sub-Architecture | S12 |
Silicon Core Number | S12ZVMLxx |
Kit Contents | S12ZVML-MINIBRD Board Power Supply & USB Cable Insert Card with Board Support Package Information |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | S12 MagniV S12ZVM MCU Mini Board Design Allows FOC and Trapazoidal Control LIN Connector |
Evaluation Board, 3 Phase Bldc Motor | Newark Electronics |
EVALUATION BOARD, 3 PHASE BLDC MOTOR | element14 |
S12 MagniV 16-Bit MCU Based Mini Board Sensorless Motor Control Eval Board | Future Electronics |
S12 MagniV 16-Bit Microcontroller Based Mini Board For Sensorless Motor Control | Avnet America |
Where can I find additional details, specifications and documents for a S12ZVML-MINIBRD?
Additional datasheets, footprints and schematics for S12ZVML-MINIBRD are listed on our Part Details page. You can also find images and similar parts to S12ZVML-MINIBRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S12ZVML-MINIBRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S12ZVML-MINIBRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S12ZVML-MINIBRD fall under?
The S12ZVML-MINIBRD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to S12ZVML-MINIBRD when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S12ZVML-MINIBRD you can contact the distributor directly for product support, shipping queries etc.
Is the S12ZVML-MINIBRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S12ZVML-MINIBRD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for S12ZVML-MINIBRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S12ZVML-MINIBRD often in real-time on the comparison pages.
What if I can't find stock of S12ZVML-MINIBRD?
You can fill out our help required form which you can use to request a quote for S12ZVML-MINIBRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.