Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,231
in stock
|
Buy Now | |
element14
from US$0.40
|
4,231
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,231
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
328
in stock
|
Buy Now | |
Conrad
from US$0.80
|
172
in stock
|
Buy Now | |
Sorelec
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | PH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Press Fit Right Angle |
Wire-To-Board Connector, Ph Series, Press Fit, Header, 12, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S12B-PH-K-S(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 12POS, 2MM, 1ROW | element14 |
PH,PCB Header, Through Hole, 12 way, Rig | RS |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Disconnectable 2.0 mm12 Position Side-Entry Crimp-style Connector | Future Electronics |
Where can I find additional details, specifications and documents for a S12B-PH-K-S(LF)(SN)?
Additional datasheets, footprints and schematics for S12B-PH-K-S(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S12B-PH-K-S(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S12B-PH-K-S(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S12B-PH-K-S(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S12B-PH-K-S(LF)(SN) fall under?
The S12B-PH-K-S(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S12B-PH-K-S(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S12B-PH-K-S(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S12B-PH-K-S(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S12B-PH-K-S(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for S12B-PH-K-S(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S12B-PH-K-S(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S12B-PH-K-S(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S12B-PH-K-S(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.