Status: | Unknown |
---|---|
Series: | S1223 Series |
RoHS: | Unknown |
Prices starting from US$4.46
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 960nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 100pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | S1223 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Active Area | 6.6mm² |
Bandwidth | 30MHz |
External Diameter | 9.1mm |
External Length / Height | 4.1mm |
Height | 4.1mm |
Lead Length | 20mm |
Lead Spacing | 5.08mm |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 960nm |
Reverse Voltage Vr Max | 30V |
Sensitivity | 0.54A/W |
Wavelength Typ | 960nm |
PHOTODIODE, PIN, TO-5 | element14 |
Diode, Photo, 960Nm, To-5-2 | Newark Electronics |
Si PIN Photodiode 320-1100nm Metal TO-5 | RS |
Where can I find additional details, specifications and documents for a S1223?
Additional datasheets, footprints and schematics for S1223 are listed on our Part Details page. You can also find images and similar parts to S1223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1223 fall under?
The S1223 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to S1223 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1223 you can contact the distributor directly for product support, shipping queries etc.
Is the S1223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1223 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and RS have stock available or on a lead time for S1223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1223 often in real-time on the comparison pages.
What if I can't find stock of S1223?
You can fill out our help required form which you can use to request a quote for S1223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.