Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drive Size - Metric | - |
---|---|
Wrench Type | Sliding T Bar |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Drive Size - Imperial | 0.5" |
T HANDLE 1/ INCH SQUARE DRIVE | RS |
Sliding T Bar, 1/2" Sq Drv, S.120A | Newark Electronics |
SLIDING T BAR, 1/2" SQ DRV, S.120A | element14 |
Where can I find additional details, specifications and documents for a S.120A?
Additional datasheets, footprints and schematics for S.120A are listed on our Part Details page. You can also find images and similar parts to S.120A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S.120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S.120A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S.120A fall under?
The S.120A is listed under Tools & Maintenance > Hand Tools > Sockets & Spanners.
Can I view similar or alternative parts?
You can view similar parts to S.120A when available in the Sockets & Spanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S.120A you can contact the distributor directly for product support, shipping queries etc.
Is the S.120A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S.120A have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for S.120A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S.120A often in real-time on the comparison pages.
What if I can't find stock of S.120A?
You can fill out our help required form which you can use to request a quote for S.120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.