Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Body Material | PP (Polypropylene) |
Beam Angle | 35° |
Output Current | 12.5A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 28mm |
Contact Resistance | 0.3ohm |
External Length / Height | 29mm |
Fixing Centres | 42mm |
Fixing Hole Diameter | 4.2mm |
Switching Voltage | 240VAC |
Switching Voltage AC / DC Max | 240VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sl 16 Skintop Gy W/ Nut Rohs Compliant: Yes |Lapp Usa S1116 | Newark Electronics |
SL 16 SKINTOP GY W/ NUT 29AH9428 | element14 |
Cable Gland, PG-16, Range 0.354-0.551", Polyamide, Gray, SKINTOP Series | Lapp Group S1116 | RS Americas |
Connector, Cord | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a S1116?
Additional datasheets, footprints and schematics for S1116 are listed on our Part Details page. You can also find images and similar parts to S1116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1116 fall under?
The S1116 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to S1116 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1116 you can contact the distributor directly for product support, shipping queries etc.
Is the S1116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1116 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for S1116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1116 often in real-time on the comparison pages.
What if I can't find stock of S1116?
You can fill out our help required form which you can use to request a quote for S1116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.