Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,000
in stock
|
Buy Now | |
element14
from US$0.17
|
12,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
12,065
in stock
|
Buy Now | |
Farnell
from US$0.16
|
12,065
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
Guard Ring for Overvoltage Protection |
High Surge Current Capability |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
Industrial Device Qualified per AEC-Q101 Standards |
* See authorized use policy |
Description | S110FA |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.8 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | 8.3 |
Cj Max (pF) | 35 |
Package Type | SOD-123 FL |
SCHOTTKY RECT, AEC-Q101, 100V, SOD-123FA | element14 |
Schottky Rect, Aec-Q101, 100V, Sod-123Fa | Newark Electronics |
Schottky Diodes & Rectifiers 100V 1A | Future Electronics |
ON Semiconductor, S110FA | RS |
Diode Schottky 100V 1A 2-Pin SOD-123FA T/R | Avnet America |
Where can I find additional details, specifications and documents for a S110FA?
Additional datasheets, footprints and schematics for S110FA are listed on our Part Details page. You can also find images and similar parts to S110FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S110FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S110FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S110FA fall under?
The S110FA is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to S110FA when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S110FA you can contact the distributor directly for product support, shipping queries etc.
Is the S110FA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for S110FA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for S110FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S110FA often in real-time on the comparison pages.
What if I can't find stock of S110FA?
You can fill out our help required form which you can use to request a quote for S110FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.