Status: | Unknown |
---|---|
Series: | ZH Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
2,820
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
12,943
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,468
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3
in stock
|
Buy Now | |
element14
from US$0.72
|
3
in stock
|
Buy Now | |
Farnell
from US$0.61
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | ZH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
ZH 1.5MM SMT HEADER SIDE ENTRY 10WAY | RS |
Wire-To-Board Connector, Zh Series, Surface Mount, Header, 10, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S10B-ZR-SM4A-TF(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 10POS, 1ROW, 1.5MM | element14 |
ZH Series 10 Position 1.5 mm Side Entry SMT Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a S10B-ZR-SM4A-TF(LF)(SN)?
Additional datasheets, footprints and schematics for S10B-ZR-SM4A-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S10B-ZR-SM4A-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S10B-ZR-SM4A-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S10B-ZR-SM4A-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S10B-ZR-SM4A-TF(LF)(SN) fall under?
The S10B-ZR-SM4A-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S10B-ZR-SM4A-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S10B-ZR-SM4A-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S10B-ZR-SM4A-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S10B-ZR-SM4A-TF(LF)(SN) have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for S10B-ZR-SM4A-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S10B-ZR-SM4A-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S10B-ZR-SM4A-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S10B-ZR-SM4A-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.