Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
400
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
4,479
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,379
in stock
|
Buy Now | |
element14
from US$0.39
|
2,379
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
1,045
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
21
in stock
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | EH Series |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Press Fit Right Angle |
| Heilind Electronics |
Wire-To-Board Connector, Eh Series, Press Fit, Header, 10, 2.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) S10B-EH(LF)(SN) | Newark Electronics |
CONNECTOR, HEADER, 10POS, 2.5MM, 1ROW | element14 |
10way 1row side entry header,2.5mm pitch | RS |
EH Series 10 Position 2.5 mm Side Entry Single Row Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a S10B-EH(LF)(SN)?
Additional datasheets, footprints and schematics for S10B-EH(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to S10B-EH(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S10B-EH(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S10B-EH(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S10B-EH(LF)(SN) fall under?
The S10B-EH(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to S10B-EH(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S10B-EH(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the S10B-EH(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S10B-EH(LF)(SN) have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for S10B-EH(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S10B-EH(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of S10B-EH(LF)(SN)?
You can fill out our help required form which you can use to request a quote for S10B-EH(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.