Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$144.44
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$32.74
|
-
|
Buy Now | |
RS Americas
from US$8.18
|
-
|
Buy Now | |
element14
from US$55.07
|
-
|
Buy Now | |
TTI Europe
from US$64.32
|
-
|
Buy Now | |
Farnell
from US$45.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | PO (Polyolefin) |
Tape Width - Metric | 20mm |
Tape Width - Imperial | 0.79" |
Tape Length - Metric | 10m |
Tape Length - Imperial | 32.81ft |
Tape Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Material | PO (Polyolefin) |
Material Thickness | 0.64mm |
Operating Temperature Max | 130°C |
Operating Temperature Min | -80°C |
Tape Length | 10m |
Tape Width | 20mm |
Heat Shrink Tubing and Sleeves S1081 | Rapid Electronics |
Polyolefin heatshrink repair tape | RS |
Tape, Polyolefin, 20Mm, 10M, Black | Newark Electronics |
TE Connectivity Hot Melt Tape 10m Length | TE Connectivity S1081 | RS Americas |
TAPE, HEAT SHRINKABLE REPAIR, 10M | element14 |
S1091-TAPE-10M | TTI Europe |
S1081 | Avnet America |
Where can I find additional details, specifications and documents for a S1081?
Additional datasheets, footprints and schematics for S1081 are listed on our Part Details page. You can also find images and similar parts to S1081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1081 fall under?
The S1081 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to S1081 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1081 you can contact the distributor directly for product support, shipping queries etc.
Is the S1081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1081 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for S1081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1081 often in real-time on the comparison pages.
What if I can't find stock of S1081?
You can fill out our help required form which you can use to request a quote for S1081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.