Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$193.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$286.01
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$232.99
|
93
in stock
|
Buy Now | |
element14
from US$195.31
|
93
in stock
|
Buy Now | |
Electro Enterprises
from US$193.36
|
35
in stock
|
Buy Now | |
TTI Europe
from US$207.53
|
8
in stock
|
Buy Now | |
RS Americas
from US$321.88
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$505.96
|
2
in stock
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | Thermoplastic |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 30.48m |
Tape Length - Imperial | 100ft |
Tape Colour | - |
Width | 1" |
Tape, Sealant, Thermoplastic, 1Inx100Ft | Newark Electronics |
TAPE, SEALANT, THERMOPLASTIC, 1INX100FT | element14 |
S1048-TAPE-100FT | TTI Europe |
Tape, Hot-Melt Adhesive, High Performance, 1ft., 0.66 mm., 100 fT | TE Connectivity S1048-TAPE-1X100-FT | RS Americas |
Adhesive Tapes TAPE Polyolefin 1 in x 100 ft | Rapid Electronics |
Where can I find additional details, specifications and documents for a S1048-TAPE-1X100-FT?
Additional datasheets, footprints and schematics for S1048-TAPE-1X100-FT are listed on our Part Details page. You can also find images and similar parts to S1048-TAPE-1X100-FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1048-TAPE-1X100-FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1048-TAPE-1X100-FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1048-TAPE-1X100-FT fall under?
The S1048-TAPE-1X100-FT is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to S1048-TAPE-1X100-FT when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1048-TAPE-1X100-FT you can contact the distributor directly for product support, shipping queries etc.
Is the S1048-TAPE-1X100-FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1048-TAPE-1X100-FT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and TTI Europe have stock available or on a lead time for S1048-TAPE-1X100-FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1048-TAPE-1X100-FT often in real-time on the comparison pages.
What if I can't find stock of S1048-TAPE-1X100-FT?
You can fill out our help required form which you can use to request a quote for S1048-TAPE-1X100-FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.