Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
16,745
in stock
|
Buy Now | |
element14
from US$0.11
|
16,745
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,438
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,655
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 1kV |
Product Range | S Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
CAP, 0.01µF, 1 KV, 20%, Z5U | element14 |
Ceramic Capacitor 0.01Uf 1000V, Z5U, 20%, Radial | Newark Electronics |
S Series ╪ 12 x 4 mm 0.01 uF 1000 V 20% Z5U Radial Ceramic Disc Capacitor | Future Electronics |
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, ± 20%, Z5U, 10 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, � 20%, Z5U, 10 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a S103M47Z5UN63L0R?
Additional datasheets, footprints and schematics for S103M47Z5UN63L0R are listed on our Part Details page. You can also find images and similar parts to S103M47Z5UN63L0R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S103M47Z5UN63L0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S103M47Z5UN63L0R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S103M47Z5UN63L0R fall under?
The S103M47Z5UN63L0R is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S103M47Z5UN63L0R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S103M47Z5UN63L0R you can contact the distributor directly for product support, shipping queries etc.
Is the S103M47Z5UN63L0R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S103M47Z5UN63L0R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for S103M47Z5UN63L0R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S103M47Z5UN63L0R often in real-time on the comparison pages.
What if I can't find stock of S103M47Z5UN63L0R?
You can fill out our help required form which you can use to request a quote for S103M47Z5UN63L0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.