S103K75Y5PN83J0R Vishay Intertechnology Parts by Vishay Intertechnology

CAP DISC Y5P 0.01UF 1KV RADIAL

Status: Unknown
Series: S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
3,909
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
14,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
3,909
in stock
Buy Now
Logo for element14
element14
from US$0.19
3,909
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.01µF
Voltage Rating 1kV
Product Range S Series
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 10mm
Capacitor Terminals Radial Leaded

Alternative Descriptions

S Series ╪ 19 x 6 mm 10 nF 1 kV ▒10 % Y5P General Purpose Ceramic Disc Capacitor | Future Electronics
Cap, Disc, Y5P, 0.01Uf, 1Kv, Radial | Newark Electronics
CAP, DISC, Y5P, 0.01UF, 1KV, RADIAL | element14
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, ± 10%, Y5P, 10 mm, PC Pin | Avnet America
Single Layer Ceramic Capacitor, 0.01 uF, 1 kV, � 10%, Y5P, 10 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a S103K75Y5PN83J0R?

Additional datasheets, footprints and schematics for S103K75Y5PN83J0R are listed on our Part Details page. You can also find images and similar parts to S103K75Y5PN83J0R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for S103K75Y5PN83J0R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S103K75Y5PN83J0R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does S103K75Y5PN83J0R fall under?

The S103K75Y5PN83J0R is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to S103K75Y5PN83J0R when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the S103K75Y5PN83J0R you can contact the distributor directly for product support, shipping queries etc.

Is the S103K75Y5PN83J0R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for S103K75Y5PN83J0R have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for S103K75Y5PN83J0R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for S103K75Y5PN83J0R often in real-time on the comparison pages.

What if I can't find stock of S103K75Y5PN83J0R?

You can fill out our help required form which you can use to request a quote for S103K75Y5PN83J0R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay