Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
1,220
in stock
|
Buy Now | |
element14
from US$66.56
|
586
in stock
|
Buy Now | |
Farnell
from US$39.06
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$25.08
|
142
in stock
|
Buy Now | |
WireMasters
from US$23.83
|
66
in stock
|
Buy Now | |
RS Americas
from US$95.71
|
-
|
Buy Now | |
TTI Europe
from US$18.00
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | PO (Polyolefin) |
Tape Width - Metric | 20mm |
Tape Width - Imperial | 0.79" |
Tape Length - Metric | 10m |
Tape Length - Imperial | 32.81ft |
Tape Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | EVA (Ethylene Vinyl Acetate) / Polyamide |
Operating Temperature Max | 80°C |
Operating Temperature Min | -80°C |
Zero halogen polyolefin adhesive tape | RS |
TAPE, 20MM, SELAING, 10M, ADHESIVE | element14 |
Tape, Polyolefin, 20Mm, 10M, Black | Newark Electronics |
Hot-Melt Adhesive Tape | WireMasters |
S1030 | TTI Europe |
Where can I find additional details, specifications and documents for a S1030?
Additional datasheets, footprints and schematics for S1030 are listed on our Part Details page. You can also find images and similar parts to S1030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1030 fall under?
The S1030 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to S1030 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1030 you can contact the distributor directly for product support, shipping queries etc.
Is the S1030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1030 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and WireMasters have stock available or on a lead time for S1030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1030 often in real-time on the comparison pages.
What if I can't find stock of S1030?
You can fill out our help required form which you can use to request a quote for S1030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.