Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
41,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
41,013
in stock
|
Buy Now | |
element14
from US$0.07
|
41,013
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 1kV |
Product Range | S Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | Y5P |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -30°C |
RoHS Compliant | Yes |
Cap, 1000Pf, 1 Kv, 10%, Y5P | Newark Electronics |
CAP, 1000PF, 1 KV, 10%, Y5P | element14 |
S Series ╪ 7.5 mm 1 nF 1 kV ▒10 % Y5P General Purpose Ceramic Disc Capacitor | Future Electronics |
KE 1,0nF 1000V 10% RM5,0 Y5P | Rutronik |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, ± 10%, Y5P, 5 mm, PC Pin | Avnet America |
Single Layer Ceramic Capacitor, 1000 pF, 1 kV, � 10%, Y5P, 5 mm, PC Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a S102K29Y5PN6TJ5R.?
Additional datasheets, footprints and schematics for S102K29Y5PN6TJ5R. are listed on our Part Details page. You can also find images and similar parts to S102K29Y5PN6TJ5R. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S102K29Y5PN6TJ5R. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S102K29Y5PN6TJ5R. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S102K29Y5PN6TJ5R. fall under?
The S102K29Y5PN6TJ5R. is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Disc & Plate Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S102K29Y5PN6TJ5R. when available in the Ceramic Disc & Plate Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S102K29Y5PN6TJ5R. you can contact the distributor directly for product support, shipping queries etc.
Is the S102K29Y5PN6TJ5R. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S102K29Y5PN6TJ5R. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for S102K29Y5PN6TJ5R..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S102K29Y5PN6TJ5R. often in real-time on the comparison pages.
What if I can't find stock of S102K29Y5PN6TJ5R.?
You can fill out our help required form which you can use to request a quote for S102K29Y5PN6TJ5R. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.