Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 120ohm |
---|---|
Product Range | S Series |
Power Rating | 600mW |
Resistance Tolerance | ± 0.01% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 4.5ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Through Hole |
Resistor, Metal Foil, 120 Ohm 600Mw, 0.01% | Newark Electronics |
Where can I find additional details, specifications and documents for a S102C 120R00 0.01%?
Additional datasheets, footprints and schematics for S102C 120R00 0.01% are listed on our Part Details page. You can also find images and similar parts to S102C 120R00 0.01% on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S102C 120R00 0.01% on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S102C 120R00 0.01% price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S102C 120R00 0.01% fall under?
The S102C 120R00 0.01% is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to S102C 120R00 0.01% when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S102C 120R00 0.01% you can contact the distributor directly for product support, shipping queries etc.
Is the S102C 120R00 0.01% RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S102C 120R00 0.01% have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S102C 120R00 0.01%.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S102C 120R00 0.01% often in real-time on the comparison pages.
What if I can't find stock of S102C 120R00 0.01%?
You can fill out our help required form which you can use to request a quote for S102C 120R00 0.01% from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.