Status: | Unknown |
---|---|
Series: | S Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 6kV |
Product Range | S Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | Z5P |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Ceramic Capacitor, 100Pf, 6000V, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a S101M59S3NU83L0?
Additional datasheets, footprints and schematics for S101M59S3NU83L0 are listed on our Part Details page. You can also find images and similar parts to S101M59S3NU83L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S101M59S3NU83L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S101M59S3NU83L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S101M59S3NU83L0 fall under?
The S101M59S3NU83L0 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to S101M59S3NU83L0 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S101M59S3NU83L0 you can contact the distributor directly for product support, shipping queries etc.
Is the S101M59S3NU83L0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S101M59S3NU83L0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for S101M59S3NU83L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S101M59S3NU83L0 often in real-time on the comparison pages.
What if I can't find stock of S101M59S3NU83L0?
You can fill out our help required form which you can use to request a quote for S101M59S3NU83L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.