Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$148.06
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$118.12
|
120
in stock
|
Buy Now | |
element14
from US$156.64
|
120
in stock
|
Buy Now | |
Heilind Electronics
from US$131.21
|
111
in stock
|
Buy Now | |
Electro Enterprises
from US$108.76
|
39
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$131.21
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$134.09
|
14
in stock
|
Buy Now | |
RS Americas
from US$141.54
|
2
in stock
|
Buy Now | |
Avnet America
from US$127.58
|
-
|
Buy Now | |
TTI Europe
from US$99.36
|
-
|
Buy Now |
Tape Type | Sealing |
---|---|
Tape Backing Material | Polyimide Film |
Tape Width - Metric | 25.4mm |
Tape Width - Imperial | 1" |
Tape Length - Metric | 15.24m |
Tape Length - Imperial | 50ft |
Tape Colour | - |
Product Range | - |
Roll Length | 50ft |
Width | 1" |
Tape | Newark Electronics |
Y S1017-1.0X50 | Heilind Electronics |
Cable Mounting&Accessories S1017-1.0X50 | Rapid Electronics |
Tape, Hot-Melt, Thermoplastic Adhesive, 1 in x .3mm x 50 ft, Thermofit Series | TE Connectivity S1017-1.0X50 | RS Americas |
HARNESS COMPONENT 890060-000 | Avnet America |
S1017-TAPE-50FT | TTI Europe |
Where can I find additional details, specifications and documents for a S1017-1.0X50?
Additional datasheets, footprints and schematics for S1017-1.0X50 are listed on our Part Details page. You can also find images and similar parts to S1017-1.0X50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S1017-1.0X50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S1017-1.0X50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S1017-1.0X50 fall under?
The S1017-1.0X50 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to S1017-1.0X50 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S1017-1.0X50 you can contact the distributor directly for product support, shipping queries etc.
Is the S1017-1.0X50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for S1017-1.0X50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Electro Enterprises have stock available or on a lead time for S1017-1.0X50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S1017-1.0X50 often in real-time on the comparison pages.
What if I can't find stock of S1017-1.0X50?
You can fill out our help required form which you can use to request a quote for S1017-1.0X50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.