Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$646.40
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
2,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
525
in stock
|
Buy Now | |
Newark Electronics
from US$435.60
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.36
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 165.1mm |
Marker Material | PET (Polyester) |
Marker Colour | White |
RoHS Compliant | Yes |
Laser, Self-Lam Label, Polyester, 1.00 W x 6.50" L" | Heilind Electronics |
Cable Id Markers, Self Laminating, White, Polyester, 25.4Mm X 165.1Mm, Pk1000 | Newark Electronics |
Self-Laminating Label, 1.50 in. H Print Area, 1.000 in. W x 6.500 in. L Label, Polyester, White | Carlton-Bates |
Cable Accessories Label Polyester | Avnet America |
Laser, Self-Lam Label, Polyester, 1.00" | Panduit S100X650YAJ | RS Americas |
Wire Labels & Markers LASER SELF-LAM LABELS | Sager |
LSRINKJT,SLFLAM,1"WX6.5"L,1.5"H,WHPK1000 | Farnell |
Where can I find additional details, specifications and documents for a S100X650YAJ?
Additional datasheets, footprints and schematics for S100X650YAJ are listed on our Part Details page. You can also find images and similar parts to S100X650YAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for S100X650YAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view S100X650YAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does S100X650YAJ fall under?
The S100X650YAJ is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to S100X650YAJ when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the S100X650YAJ you can contact the distributor directly for product support, shipping queries etc.
Is the S100X650YAJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for S100X650YAJ have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Carlton-Bates and Avnet America have stock available or on a lead time for S100X650YAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for S100X650YAJ often in real-time on the comparison pages.
What if I can't find stock of S100X650YAJ?
You can fill out our help required form which you can use to request a quote for S100X650YAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.